Murata Power Solutions Power Supply, Ac-Dc, Medical, 48V, 2.5A; Power Supply Approvals Murata Power Solutions MVAB120-48-01

Description
POWER SUPPLY, AC-DC, MEDICAL, 48V, 2.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):120W @ 250LFM; Power Rating (Convection Cooling):75W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, MEDICAL, 48V, 2.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):120W @ 250LFM; Power Rating (Convection Cooling):75W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, Medical, 48V, 2.5A; Power Supply Approvals Murata Power Solutions - 38X4524 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 2.5A; Power Supply Approvals Murata Power Solutions
38X4524
Power Supply, Ac-Dc, Medical, 48V, 2.5A; Power Supply Approvals Murata Power Solutions 38X4524
POWER SUPPLY, AC-DC, MEDICAL, 48V, 2.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):120W @ 250LFM; Power Rating (Convection Cooling):75W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 2.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):120W @ 250LFM; Power Rating (Convection Cooling):75W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38X4524
Product Name Power Supply, Ac-Dc, Medical, 48V, 2.5A; Power Supply Approvals Murata Power Solutions
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
Switching Power Supplies - 1227812 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
View Details