Murata Power Solutions DC DC Converters MTU2S0524MC

Description
Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2974-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2974-5-ND
DC DC Converters 811-2974-5-ND
Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 5.5V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Fixed, Smd, 2 W, 24 V, 83 Ma Rohs Compliant Murata Power Solutions - 52X6107 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Fixed, Smd, 2 W, 24 V, 83 Ma Rohs Compliant Murata Power Solutions
52X6107
Isolated Board Mount Dc/dc Converter, Fixed, Smd, 2 W, 24 V, 83 Ma Rohs Compliant Murata Power Solutions 52X6107
Isolated Board Mount DC/DC Converter, Fixed, SMD, 2 W, 24 V, 83 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Fixed, SMD, 2 W, 24 V, 83 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 24V, 2W; Power Supply Approvals Murata Power Solutions - 45X6296 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 24V, 2W; Power Supply Approvals Murata Power Solutions
45X6296
Dc-Dc Converter, Iso Pol, 1 O/p, 24V, 2W; Power Supply Approvals Murata Power Solutions 45X6296
DC-DC CONVERTER, ISO POL, 1 O/P, 24V, 2W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 24V, 2W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2974-5-ND 52X6107 45X6296
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Fixed, Smd, 2 W, 24 V, 83 Ma Rohs Compliant Murata Power Solutions Dc-Dc Converter, Iso Pol, 1 O/p, 24V, 2W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details