Murata Power Solutions DC DC Converters MTU2S0505MC-R

Description
DC DC CONVERTER 5V 2W
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MTU2S0505MC-RDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-MTU2S0505MC-RDKR-ND
DC DC Converters 811-MTU2S0505MC-RDKR-ND
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Buy Now Datasheet
DC DC Converters - 811-MTU2S0505MC-RCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-MTU2S0505MC-RCT-ND
DC DC Converters 811-MTU2S0505MC-RCT-ND
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Buy Now Datasheet
DC DC Converters - 811-MTU2S0505MC-RTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-MTU2S0505MC-RTR-ND
DC DC Converters 811-MTU2S0505MC-RTR-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 5V, 2W; Power Supply Approvals Murata Power Solutions - 45X6295 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 5V, 2W; Power Supply Approvals Murata Power Solutions
45X6295
Dc-Dc Converter, Iso Pol, 1 O/p, 5V, 2W; Power Supply Approvals Murata Power Solutions 45X6295
DC-DC CONVERTER, ISO POL, 1 O/P, 5V, 2W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 5V, 2W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MTU2S0505MC-RDKR-ND 45X6295
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 5V, 2W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Switching Power Supplies - 1227677 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details