Murata Power Solutions MTU1S0505MC
Murata Power Solutions MTU1S0505MC
Win Source Part Number: 1237393-MTU1S0505MC
Category: Power Supplies - Board Mount>DC DC Converters
Series: MTU1 (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 60
Mounting: SMD (SMT)
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 83%
Package / Case: 5-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.33" L x 0.32" W x 0.34" H (8.4mm x 8.2mm x 8.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-2250-5
Base Product Number: MTU1S05
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DC DC CONVERTER 5V 1W Product overview: MTU1S0505MC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MTU1S0505MC can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 7257200 | 1237393-MTU1S0505MC | MTU1S0505MC | 132-MTU1S0505MC |
| Product Name | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter | 5V 1W DC-DC Converter IC |
| Package Type | Other; Smd | Other; Tube | Other; Tube |