DC DC CONVERTER +/-15V 1W
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | MTU1D0515MC-R | MTU1D0515MC-R-ND |
| Product Name | DC DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 |
| Technology | Isolated Module | |
| Form Factor | Board Mount | Board Mount |
| Applications | ITE (Commercial) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |