Murata Power Solutions Power Supplies - Board Mount DC DC Converters MTU1D0505MC

Description
Manufacturer: Murata Power Solutions Inc. Category: Power Supplies - Board Mount DC DC Converters Series: MTU1 (1W) Package: Tube Type: Isolated Module Package / Case: 5-SMD Module Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.33" L x 0.32" W x 0.34" H (8.4mm x 8.2mm x 8.5mm) Base Product Number: MTU1D05
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Category: Power Supplies - Board Mount DC DC Converters Series: MTU1 (1W) Package: Tube Type: Isolated Module Package / Case: 5-SMD Module Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.33" L x 0.32" W x 0.34" H (8.4mm x 8.2mm x 8.5mm) Base Product Number: MTU1D05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Murata Power Solutions Inc. Category: Power Supplies - Board Mount DC DC Converters Series: MTU1 (1W) Package: Tube Type: Isolated Module Package / Case: 5-SMD Module Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.33" L x 0.32" W x 0.34" H (8.4mm x 8.2mm x 8.5mm) Base Product Number: MTU1D05

Manufacturer: Murata Power Solutions Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: MTU1 (1W)
Package: Tube
Type: Isolated Module
Package / Case: 5-SMD Module
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.33" L x 0.32" W x 0.34" H (8.4mm x 8.2mm x 8.5mm)
Base Product Number: MTU1D05

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DCP022405 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022405U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.85 to 5.35 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details