Murata Power Solutions DC DC Converters MTE1S2412MC

Description
Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2838-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2838-5-ND
DC DC Converters 811-2838-5-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions - 72W3160 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions
72W3160
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions 72W3160
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 83mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 83mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 12 V, 83 Ma Rohs Compliant Murata Power Solutions - 86W0544 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 12 V, 83 Ma Rohs Compliant Murata Power Solutions
86W0544
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 12 V, 83 Ma Rohs Compliant Murata Power Solutions 86W0544
Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, SMD, 1 W, 12 V, 83 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, SMD, 1 W, 12 V, 83 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MTE1S2412MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MTE1S2412MC
Power Supplies - Board Mount - DC DC Converters MTE1S2412MC
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2838-5-ND 72W3160 86W0544 MTE1S2412MC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 12 V, 83 Ma Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details