The Murata Power Solutions MTE1 series DC-DC converter is an isolated, single-output device with a maximum output power of 1W and an output current of 83mA at 12V. It features a wide input voltage range suitable for various applications, with a typical efficiency of 86%. The converter operates effectively across a temperature range of -40°C to 85°C, making it suitable for industrial environments. It has a 1kVDC isolation rating, ensuring safety and reliability in applications requiring electrical isolation. The product is UL 60950 recognized for functional insulation, and it is RoHS compliant. The internal SMD construction and toroidal magnetics contribute to its compact design and performance. This converter is ideal for engineers looking for a reliable power supply solution in compact electronic designs.
Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input
DC-DC CONV, ISO POL, 1 O/P, 1W, 83mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | MTE1S2412MC-R-ND | 72W3161 |
| Product Name | DC DC Converters | Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.0830 amps | 0.0830 amps |
| DC Input Voltage | 21.6 to 26.4 volts |