Murata Power Solutions DC DC Converters MTE1S2409MC

Description
Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2830-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2830-5-ND
DC DC Converters 811-2830-5-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MTE1S2409MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MTE1S2409MC
Power Supplies - Board Mount - DC DC Converters MTE1S2409MC
DC DC CONVERTER 9V 1W

DC DC CONVERTER 9V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions - 72W3158 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions
72W3158
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions 72W3158
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2830-5-ND MTE1S2409MC 72W3158
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1110 amps 0.1110 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details