Murata Power Solutions DC DC Converters MTE1S1212MC-R

Description
Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MTE1S1212MC-R-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MTE1S1212MC-R-ND
DC DC Converters MTE1S1212MC-R-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions - 72W3145 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions
72W3145
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions 72W3145
DC-DC CONV, ISO POL, 1 O/P, 1W, 83mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 1W, 83mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MTE1S1212MC-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MTE1S1212MC-R
Power Supplies - Board Mount - DC DC Converters MTE1S1212MC-R
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTE1S1212MC-R-ND 72W3145 MTE1S1212MC-R
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers