Murata Power Solutions DC DC Converters MTE1S1209MC-R

Description
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Power Solutions MTE1 series DC-DC converter is an isolated, single output device with a maximum output power of 1W and an output current of 111mA at 9V. It features a 1kVDC isolation rating, ensuring reliable performance in applications requiring electrical isolation. The converter operates efficiently with a typical efficiency of 86% and is designed to function across a wide temperature range of -40°C to 85°C, making it suitable for industrial environments. The device is UL 60950 recognized for safety, indicating compliance with functional insulation standards. It is constructed using internal SMD technology and toroidal magnetics, contributing to its compact design. The MTE1 series is compatible with a peak reflow solder temperature of 245°C and has a moisture sensitivity level (MSL) rating of 1. This product is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Murata Power Solutions MTE1 series DC-DC converter is an isolated, single output device with a maximum output power of 1W and an output current of 111mA at 9V. It features a 1kVDC isolation rating, ensuring reliable performance in applications requiring electrical isolation. The converter operates efficiently with a typical efficiency of 86% and is designed to function across a wide temperature range of -40°C to 85°C, making it suitable for industrial environments. The device is UL 60950 recognized for safety, indicating compliance with functional insulation standards. It is constructed using internal SMD technology and toroidal magnetics, contributing to its compact design. The MTE1 series is compatible with a peak reflow solder temperature of 245°C and has a moisture sensitivity level (MSL) rating of 1. This product is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MTE1S1209MC-R-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MTE1S1209MC-R-ND
DC DC Converters MTE1S1209MC-R-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions - 72W3143 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions
72W3143
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions 72W3143
DC-DC CONV, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number MTE1S1209MC-R-ND 72W3143
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1110 amps 0.1110 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers