Murata Power Solutions DC DC Converters MTE1S0512MC-R

Description
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MTE1S0512MC-R-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MTE1S0512MC-R-ND
DC DC Converters MTE1S0512MC-R-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions - 72W3137 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions
72W3137
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions 72W3137
DC-DC CONV, ISO POL, 1 O/P, 1W, 83mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 1W, 83mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number MTE1S0512MC-R-ND 72W3137
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details