DC DC CONVERTER 6V 1W Product overview: MTE1S0506MC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MTE1S0506MC can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1228172-MTE1S0506MC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-MTE1S0506MC | MTE1S0506MC | 1228172-MTE1S0506MC |
| Product Name | 6V 1W DC-DC Converter IC | DC to DC Converter | Power Supplies Board Mount DCDC Converters - MTE1S0506MC |
| Package Type | Other; Tube |