DC DC CONVERTER 6V 1W
DC DC CONVERTER 6V 1W
Isolated Module DC DC Converter 1 Output 6V 167mA 4.5V - 5.5V Input
DC-DC CONV, ISO POL, 1 O/P, 1W, 167mA, 6V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:6V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 811-MTE1S0506MC-RCT-ND | 72W3133 |
| Product Name | DC DC Converters | Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 167Ma, 6V; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.1670 amps | 0.1670 amps |
| DC Input Voltage | 4.5 to 5.5 volts |