Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 886421-MTE1S0505MC
Series: MTE1 (1W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 200mA 4.5V - 5.5V Input
Package: Tube
Package: 8-SMD Module
Mounting: Surface Mount
Family Name: MTE1S05
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 5-Pin SMD Tube Product overview: MTE1S0505MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.2A, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MTE1S0505MC can be used for catalog matching and distributor lookup.
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 886421-MTE1S0505MC | MTE1S0505MC | 922-MTE1S0505MC |
| Product Name | Power Supplies Board Mount DCDC Converters - MTE1S0505MC | DC to DC Converter | SMD 5V 0.2A 1W DC-DC Converter IC |
| Package Type | Other; 8-SMD Module | Other; Tube |