Isolated Module DC DC Converter 1 Output 15V 67mA 2.97V - 3.63V Input
DC DC CONVERTER 15V 1W
DC-DC CONV, ISO POL, 1 O/P, 1W, 67mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-3756-ND | MTE1S0315MC | 72W3126 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.0670 amps | 0.0670 amps | |
| DC Input Voltage | 3.0 to 3.6 volts |