The Murata Power Solutions MTE1 series DC-DC converter provides a single isolated output of 1W with a maximum output current of 67mA at 15V. It features a wide input voltage range compatible with 15V input types, ensuring reliable operation across various applications. The device is designed for high efficiency, typically achieving 86%, and operates effectively within an industrial temperature range of -40°C to 85°C. It is UL 60950 recognized for functional insulation, with a tested isolation voltage of 1kVDC. The converter is constructed using internal SMD technology and toroidal magnetics, contributing to its compact design and performance. Additionally, it has a moisture sensitivity level (MSL) rating of 1, making it suitable for standard soldering processes. This product is RoHS compliant, aligning with environmental standards.
Isolated Module DC DC Converter 1 Output 15V 67mA 2.97V - 3.63V Input
DC-DC CONV, ISO POL, 1 O/P, 1W, 67mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | MTE1S0315MC-R-ND | 72W3127 |
| Product Name | DC DC Converters | Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.0670 amps | 0.0670 amps |
| DC Input Voltage | 3.0 to 3.6 volts |