Murata Power Solutions DC DC Converters MTE1S0303MC-R

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Power Solutions MTE1S0303MC is an isolated DC-DC converter designed for surface mount applications, providing a single output of 3.3V at a maximum output current of 303mA, with a total output power of 1W. It features a wide input voltage range of 2.97V to 3.63V, ensuring compatibility with various power supply configurations. The converter is capable of operating across an industrial temperature range of -40°C to 85°C, making it suitable for demanding environments. This model offers a typical efficiency of 86% and includes a 1kVDC isolation rating, ensuring safe operation in applications requiring electrical isolation. The device is UL 60950 recognized for functional insulation, which is critical for safety in electronic designs. The MTE1S0303MC is also RoHS compliant, aligning with environmental standards. Its compact design and robust performance characteristics make it a viable option for engineers seeking reliable power conversion solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Murata Power Solutions MTE1S0303MC is an isolated DC-DC converter designed for surface mount applications, providing a single output of 3.3V at a maximum output current of 303mA, with a total output power of 1W. It features a wide input voltage range of 2.97V to 3.63V, ensuring compatibility with various power supply configurations. The converter is capable of operating across an industrial temperature range of -40°C to 85°C, making it suitable for demanding environments. This model offers a typical efficiency of 86% and includes a 1kVDC isolation rating, ensuring safe operation in applications requiring electrical isolation. The device is UL 60950 recognized for functional insulation, which is critical for safety in electronic designs. The MTE1S0303MC is also RoHS compliant, aligning with environmental standards. Its compact design and robust performance characteristics make it a viable option for engineers seeking reliable power conversion solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MTE1S0303MC-R-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MTE1S0303MC-R-ND
DC DC Converters MTE1S0303MC-R-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 303Ma, 3.3V; Power Supply Approvals Murata Power Solutions - 72W3119 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 303Ma, 3.3V; Power Supply Approvals Murata Power Solutions
72W3119
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 303Ma, 3.3V; Power Supply Approvals Murata Power Solutions 72W3119
DC-DC CONV, ISO POL, 1 O/P, 1W, 303mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 1W, 303mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number MTE1S0303MC-R-ND 72W3119
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 303Ma, 3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 203S-15kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details