Murata Power Solutions DC DC Converters MTC2S2403MC-R7

Description
Isolated Module DC DC Converter 1 Output 3.3V 606mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 606mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3213-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3213-1-ND
DC DC Converters 811-3213-1-ND
Isolated Module DC DC Converter 1 Output 3.3V 606mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 606mA 18V - 36V Input

Buy Now Datasheet
DC DC Converters - 811-3213-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3213-6-ND
DC DC Converters 811-3213-6-ND
Isolated Module DC DC Converter 1 Output 3.3V 606mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 606mA 18V - 36V Input

Buy Now Datasheet
DC DC Converters - 811-3213-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3213-2-ND
DC DC Converters 811-3213-2-ND
Isolated Module DC DC Converter 1 Output 3.3V 606mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 606mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.167A; Power Supply Approvals Murata Power Solutions - 85Y2558 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.167A; Power Supply Approvals Murata Power Solutions
85Y2558
Dc-Dc Converter, 3.3V, 0.167A; Power Supply Approvals Murata Power Solutions 85Y2558
DC-DC CONVERTER, 3.3V, 0.167A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Output Voltage - Output 2:-; Width:14.22mmRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.167A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Output Voltage - Output 2:-; Width:14.22mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MTC2S2403MC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MTC2S2403MC-R7
Power Supplies - Board Mount - DC DC Converters MTC2S2403MC-R7
DC DC CONVERTER 3.3V 2W

DC DC CONVERTER 3.3V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3213-1-ND 85Y2558 MTC2S2403MC-R7
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.167A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.6060 amps 0.6060 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CC10-4805SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details