Murata Power Solutions DC DC Converters MTC2S1212MC-R7

Description
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3212-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3212-6-ND
DC DC Converters 811-3212-6-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input

Buy Now Datasheet
DC DC Converters - 811-3212-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3212-1-ND
DC DC Converters 811-3212-1-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input

Buy Now Datasheet
DC DC Converters - 811-3212-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3212-2-ND
DC DC Converters 811-3212-2-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MTC2S1212MC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MTC2S1212MC-R7
Power Supplies - Board Mount - DC DC Converters MTC2S1212MC-R7
DC DC CONVERTER 12V 2W

DC DC CONVERTER 12V 2W

Supplier's Site
Dc-Dc Converter, 12V, 0.4A; Power Supply Approvals Murata Power Solutions - 85Y2556 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.4A; Power Supply Approvals Murata Power Solutions
85Y2556
Dc-Dc Converter, 12V, 0.4A; Power Supply Approvals Murata Power Solutions 85Y2556
DC-DC CONVERTER, 12V, 0.4A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:14.22mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.4A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:14.22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3212-6-ND MTC2S1212MC-R7 85Y2556
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 0.4A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details