Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 2W
DC-DC CONVERTER, 12V, 0.606A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:14.22mm RoHS Compliant: Yes
DC DC CONVERTER 12V 2W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-MTC2S1212MC-R13TR-ND | 85Y2555 | MTC2S1212MC-R13 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V, 0.606A; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 0.1670 amps | 0.1670 amps | |
| DC Input Voltage | 9.0 to 18.0 volts |