Murata Power Solutions DC DC Converters MTC2S1205MC-R7

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3211-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3211-2-ND
DC DC Converters 811-3211-2-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input

Buy Now Datasheet
DC DC Converters - 811-3211-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3211-1-ND
DC DC Converters 811-3211-1-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input

Buy Now Datasheet
DC DC Converters - 811-3211-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3211-6-ND
DC DC Converters 811-3211-6-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.606A; Power Supply Approvals Murata Power Solutions - 85Y2554 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.606A; Power Supply Approvals Murata Power Solutions
85Y2554
Dc-Dc Converter, 5V, 0.606A; Power Supply Approvals Murata Power Solutions 85Y2554
DC-DC CONVERTER, 5V, 0.606A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:14.22mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.606A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:14.22mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5V, 0.606A; No. Of Outputs Murata Power Solutions - 90Y7438 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.606A; No. Of Outputs Murata Power Solutions
90Y7438
Dc-Dc Converter, 5V, 0.606A; No. Of Outputs Murata Power Solutions 90Y7438
DC-DC CONVERTER, 5V, 0.606A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.606A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - MTC2S1205MC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MTC2S1205MC-R7
Power Supplies - Board Mount - DC DC Converters MTC2S1205MC-R7
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3211-2-ND 85Y2554 MTC2S1205MC-R7
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.606A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
Switching Power Supplies - 1227119 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details