Murata Power Solutions DC DC Converters MTC2S1203MC-R13

Description
Isolated Module DC DC Converter 1 Output 3.3V 606mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 606mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MTC2S1203MC-R13-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MTC2S1203MC-R13-ND
DC DC Converters MTC2S1203MC-R13-ND
Isolated Module DC DC Converter 1 Output 3.3V 606mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 606mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MTC2S1203MC-R13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MTC2S1203MC-R13
Power Supplies - Board Mount - DC DC Converters MTC2S1203MC-R13
DC DC CONVERTER 3.3V 2W

DC DC CONVERTER 3.3V 2W

Supplier's Site
Dc-Dc Converter, 3.3V, 0.606A; Power Supply Approvals Murata Power Solutions - 85Y2551 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.606A; Power Supply Approvals Murata Power Solutions
85Y2551
Dc-Dc Converter, 3.3V, 0.606A; Power Supply Approvals Murata Power Solutions 85Y2551
DC-DC CONVERTER, 3.3V, 0.606A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Output Voltage - Output 2:-; Width:14.22mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.606A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Output Voltage - Output 2:-; Width:14.22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC2S1203MC-R13-ND MTC2S1203MC-R13 85Y2551
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 0.606A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.6060 amps 0.6060 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details