Isolated Module DC DC Converter 1 Output 5V 200mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 18V - 36V Input
DC-DC CONV, MEDICAL, 5V, 0.2A, SMD; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 811-3081-6-ND | 51Y4013 |
| Product Name | DC DC Converters | Dc-Dc Conv, Medical, 5V, 0.2A, Smd; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| DC Output Current | 0.2000 amps | 0.2000 amps |
| DC Input Voltage | 18.0 to 36.0 volts |