Isolated Module DC DC Converter 1 Output 3.3V 303mA 18V - 36V Input
DC-DC CONV, MEDICAL, 3.3V, 0.303A, SMD; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Isolated Board Mount DC/DC Converter, Module, Fixed, Adjustable, SMD, 1 W, 3.3 V, 303 mA RoHS Compliant: Yes
DC DC CONVERTER 3.3V 1W
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-3071-2-ND | 51Y4012 | 52Y1077 | MTC1S2403MC-R7 |
| Product Name | DC DC Converters | Dc-Dc Conv, Medical, 3.3V, 0.303A, Smd; Power Supply Approvals Murata Power Solutions | Isolated Board Mount Dc/dc Converter, Module, Fixed, Adjustable, Smd, 1 W, 3.3 V, 303 Ma Rohs Compliant Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| DC Output Current | 0.3030 amps | 0.3030 amps | ||
| DC Input Voltage | 18.0 to 36.0 volts |