Murata Power Solutions DC DC Converters MTC1S2403MC-R13

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3080-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3080-6-ND
DC DC Converters 811-3080-6-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 18V - 36V Input

Buy Now Datasheet
DC DC Converters - 811-3080-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3080-2-ND
DC DC Converters 811-3080-2-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 18V - 36V Input

Buy Now Datasheet
DC DC Converters - 811-3080-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3080-1-ND
DC DC Converters 811-3080-1-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Conv, Medical, 3.3V, 0.303A, Smd; Power Supply Approvals Murata Power Solutions - 51Y4011 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Medical, 3.3V, 0.303A, Smd; Power Supply Approvals Murata Power Solutions
51Y4011
Dc-Dc Conv, Medical, 3.3V, 0.303A, Smd; Power Supply Approvals Murata Power Solutions 51Y4011
DC-DC CONV, MEDICAL, 3.3V, 0.303A, SMD; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, MEDICAL, 3.3V, 0.303A, SMD; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3080-6-ND 51Y4011
Product Name DC DC Converters Dc-Dc Conv, Medical, 3.3V, 0.303A, Smd; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 5699959-21 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details