Murata Power Solutions DC DC Converters MTC1S1212MC-R7

Description
Isolated Module DC DC Converter 1 Output 12V 83mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 83mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3070-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3070-2-ND
DC DC Converters 811-3070-2-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MTC1S1212MC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MTC1S1212MC-R7
Power Supplies - Board Mount - DC DC Converters MTC1S1212MC-R7
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site
Dc-Dc Conv, Medical, 12V, 0.083A, Smd; Power Supply Approvals Murata Power Solutions - 51Y4010 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Medical, 12V, 0.083A, Smd; Power Supply Approvals Murata Power Solutions
51Y4010
Dc-Dc Conv, Medical, 12V, 0.083A, Smd; Power Supply Approvals Murata Power Solutions 51Y4010
DC-DC CONV, MEDICAL, 12V, 0.083A, SMD; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, MEDICAL, 12V, 0.083A, SMD; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3070-2-ND MTC1S1212MC-R7 51Y4010
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Medical, 12V, 0.083A, Smd; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details