Murata Power Solutions DC DC Converters MTC1S1212MC-R13

Description
Isolated Module DC DC Converter 1 Output 12V 83mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 83mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3079-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3079-1-ND
DC DC Converters 811-3079-1-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 9V - 18V Input

Buy Now Datasheet
DC DC Converters - 811-3079-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3079-6-ND
DC DC Converters 811-3079-6-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 9V - 18V Input

Buy Now Datasheet
DC DC Converters - 811-3079-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3079-2-ND
DC DC Converters 811-3079-2-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Conv, Medical, 12V, 0.083A, Smd; Power Supply Approvals Murata Power Solutions - 51Y4009 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Medical, 12V, 0.083A, Smd; Power Supply Approvals Murata Power Solutions
51Y4009
Dc-Dc Conv, Medical, 12V, 0.083A, Smd; Power Supply Approvals Murata Power Solutions 51Y4009
DC-DC CONV, MEDICAL, 12V, 0.083A, SMD; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, MEDICAL, 12V, 0.083A, SMD; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3079-1-ND 51Y4009
Product Name DC DC Converters Dc-Dc Conv, Medical, 12V, 0.083A, Smd; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details