Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1338147-MTC1S1205MC-
Category: Power Supplies - Board Mount - DC DC Converters
Series: MTC1 (1W)
Type: Isolated Module
Features: Remote On/Off, SCP
Package: Tape & Reel
Size / Dimension: 0.59" L x 0.56" W x 0.44" H (15.0mm x 14.2mm x 11.2mm)
Applications: ITE (Commercial) , Medical
Standard Package: 150
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 78.5%
Mounting Type: Surface Mount
Package / Case: 6-SMD Module, 6 Leads
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: MTC1S12
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | MTC1S1205MC-R13 | 1338147-MTC1S1205MC-R13 |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel |