Murata Electronics Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRUS52F MRUS52F

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 045014-MRUS52F Packaging: Cut Reel Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 40μA Sensing Range: 2.2mT Trip, 0.5mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-FLP Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.6 V Testing Conditions: -40°C to 85°C Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 045014-MRUS52F Packaging: Cut Reel Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 40μA Sensing Range: 2.2mT Trip, 0.5mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-FLP Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.6 V Testing Conditions: -40°C to 85°C Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRUS52F - 045014-MRUS52F - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRUS52F
045014-MRUS52F
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRUS52F 045014-MRUS52F
Manufacturer: Murata Electronics North America Win Source Part Number: 045014-MRUS52F Packaging: Cut Reel Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 40μA Sensing Range: 2.2mT Trip, 0.5mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-FLP Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.6 V Testing Conditions: -40°C to 85°C Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 045014-MRUS52F
Packaging: Cut Reel
Technology: Magnetoresistive
Output Type: Push-Pull
Polarization: South Pole
Current - Supply (Max): 40μA
Sensing Range: 2.2mT Trip, 0.5mT Release
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-FLP
Purpose: Unipolar Switch
Supply Voltage - Operating: 1.6 V to 3.6 V
Testing Conditions: -40°C to 85°C
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
MRUS52F
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) MRUS52F
AMR SWITCH SENSOR

AMR SWITCH SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 045014-MRUS52F MRUS52F
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRUS52F Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 24 volts
View Details
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4929C-XAF-M28 - TLE4929C-XAF-M28 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details