Murata Electronics Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS611M MRMS611M

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 098279-MRMS611M Packaging: Cut Reel Features: Temperature Compensated Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 8μA Sensing Range: 2mT Trip, 1mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-LLP (1.6x1) Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 098279-MRMS611M Packaging: Cut Reel Features: Temperature Compensated Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 8μA Sensing Range: 2mT Trip, 1mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-LLP (1.6x1) Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS611M - 098279-MRMS611M - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS611M
098279-MRMS611M
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS611M 098279-MRMS611M
Manufacturer: Murata Electronics North America Win Source Part Number: 098279-MRMS611M Packaging: Cut Reel Features: Temperature Compensated Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 8μA Sensing Range: 2mT Trip, 1mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-LLP (1.6x1) Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C

Manufacturer: Murata Electronics North America
Win Source Part Number: 098279-MRMS611M
Packaging: Cut Reel
Features: Temperature Compensated
Technology: Magnetoresistive
Output Type: Push-Pull
Polarization: South Pole
Current - Supply (Max): 8μA
Sensing Range: 2mT Trip, 1mT Release
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-LLP (1.6x1)
Purpose: Unipolar Switch
Supply Voltage - Operating: 1.6 V to 3.5 V
Testing Conditions: -40°C to 85°C

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
MRMS611M
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) MRMS611M
AMR SWITCH SENSOR

AMR SWITCH SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 098279-MRMS611M MRMS611M
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS611M Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting 4-LLP (1.6x1)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1212LLHLX-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3.8 to 24 volts
View Details
3 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009 E1000 - TLE5009 E1000 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Linear, Compass (ICs) - AAL024-10E - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 1 to 12 volts
View Details
2 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details