Murata Electronics Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS611L MRMS611L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 101898-MRMS611L Packaging: Cut Reel Features: Temperature Compensated Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 8μA Sensing Range: 2.2mT Trip, 1.6mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-LLP (1.6x1) Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 101898-MRMS611L Packaging: Cut Reel Features: Temperature Compensated Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 8μA Sensing Range: 2.2mT Trip, 1.6mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-LLP (1.6x1) Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS611L - 101898-MRMS611L - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS611L
101898-MRMS611L
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS611L 101898-MRMS611L
Manufacturer: Murata Electronics North America Win Source Part Number: 101898-MRMS611L Packaging: Cut Reel Features: Temperature Compensated Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 8μA Sensing Range: 2.2mT Trip, 1.6mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-LLP (1.6x1) Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C

Manufacturer: Murata Electronics North America
Win Source Part Number: 101898-MRMS611L
Packaging: Cut Reel
Features: Temperature Compensated
Technology: Magnetoresistive
Output Type: Push-Pull
Polarization: South Pole
Current - Supply (Max): 8μA
Sensing Range: 2.2mT Trip, 1.6mT Release
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-LLP (1.6x1)
Purpose: Unipolar Switch
Supply Voltage - Operating: 1.6 V to 3.5 V
Testing Conditions: -40°C to 85°C

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
MRMS611L
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) MRMS611L
AMR SWITCH SENSOR

AMR SWITCH SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 101898-MRMS611L MRMS611L
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS611L Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting 4-LLP (1.6x1)
Unlock Full Specs
to access all available technical data