Murata Electronics Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS601A MRMS601A

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 102551-MRMS601A Packaging: Cut Reel Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 8μA Sensing Range: 3mT Trip, 0.2mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-LLP (1.6x1) Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C Alternative Parts (Cross-Reference): AH8501-FDC-7; AK09911C; MRMS601A; AN48846B-NL; Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 102551-MRMS601A Packaging: Cut Reel Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 8μA Sensing Range: 3mT Trip, 0.2mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-LLP (1.6x1) Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C Alternative Parts (Cross-Reference): AH8501-FDC-7; AK09911C; MRMS601A; AN48846B-NL; Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS601A - 102551-MRMS601A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS601A
102551-MRMS601A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS601A 102551-MRMS601A
Manufacturer: Murata Electronics North America Win Source Part Number: 102551-MRMS601A Packaging: Cut Reel Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 8μA Sensing Range: 3mT Trip, 0.2mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-LLP (1.6x1) Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C Alternative Parts (Cross-Reference): AH8501-FDC-7; AK09911C; MRMS601A; AN48846B-NL; Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 102551-MRMS601A
Packaging: Cut Reel
Technology: Magnetoresistive
Output Type: Push-Pull
Polarization: South Pole
Current - Supply (Max): 8μA
Sensing Range: 3mT Trip, 0.2mT Release
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-LLP (1.6x1)
Purpose: Unipolar Switch
Supply Voltage - Operating: 1.6 V to 3.5 V
Testing Conditions: -40°C to 85°C
Alternative Parts (Cross-Reference): AH8501-FDC-7; AK09911C; MRMS601A; AN48846B-NL;
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
MRMS601A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) MRMS601A
AMR SWITCH SENSOR

AMR SWITCH SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 102551-MRMS601A MRMS601A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS601A Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1106LLHLX-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3.8 to 24 volts
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLI4966G - TLI4966G - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Industrial
Packing Method Tape Reel
View Details
50 Oe Sat. Analog Sensor, 5 KOhm, MSOP - AA004-00 - NVE Corporation
Specs
Sensor Type Magnetic
View Details
2 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details