The MRMS571A is a magnetoresistive magnetic switch designed for position sensing with an open-drain output, operating from 2.4V to 5.5V and consuming 8µA at 5.0V supply. It has a sensing range of 0.8 to 1.8 mT and operates over a temperature range of -40°C to +85°C. The device is packaged in a Mini 3Pin FLP package. It complies with EU RoHS.
Win Source Part Number: 987256-MRMS571A
Category: Sensors, Transducers>Magnetic
Features: Temperature Compensated
Package: Cut Tape (CT),
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Magnetoresistive
Output Type: Open Collector
Function: Unipolar Switch
Test Condition: -40°C ~ 85°C
Polarization: South Pole
Current - Supply (Max): 8µA (Typ)
Sensing Range: 2mT Trip, 0.6mT Release
Voltage - Supply: 2.4V ~ 5.5V
Package / Case: SOT-23-3 Flat Leads
Supplier Device Package: 3-Mini FLP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Murata Electronics
Other Names: 490-9642-6,490-9642-
Base Product Number: MRMS5
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 987256-MRMS571A |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |