The Amr Magnetic Sensor (part number 65AH8575) operates within a supply voltage range of 1.6V to 3.5V and is designed for low power consumption, with a typical current consumption of 3.0OºA at 1.8V. It has a low-level output voltage of 0.2V and a high-level output voltage of 1.6V. The sensor is capable of operating in magnetic fields up to 2.0mT and can detect magnetic fields as low as 0.8mT when turned off. The operating temperature range is from -40°C to 85°C, and it can be stored in temperatures ranging from -40°C to 125°C. The product is compliant with RoHS standards and is packaged in embossed tape with a minimum order quantity of 3000 units.
AMR MAGNETIC SENSOR, 3.5V, SMD ROHS COMPLIANT: YES
MAGNETIC SWITCH SENSOR 3SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 65AH8575 | MRMS511X-001 |
| Product Name | Amr Magnetic Sensor, 3.5V, Smd Rohs Compliant Murata | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |