Murata Electronics Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS511M MRMS511M

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 113147-MRMS511M Packaging: Reel - TR Features: Temperature Compensated Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 8μA Sensing Range: 2mT Trip, 1mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-Mini FLP Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 113147-MRMS511M Packaging: Reel - TR Features: Temperature Compensated Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 8μA Sensing Range: 2mT Trip, 1mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-Mini FLP Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS511M - 113147-MRMS511M - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS511M
113147-MRMS511M
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS511M 113147-MRMS511M
Manufacturer: Murata Electronics North America Win Source Part Number: 113147-MRMS511M Packaging: Reel - TR Features: Temperature Compensated Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 8μA Sensing Range: 2mT Trip, 1mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-Mini FLP Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 113147-MRMS511M
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Magnetoresistive
Output Type: Push-Pull
Polarization: South Pole
Current - Supply (Max): 8μA
Sensing Range: 2mT Trip, 1mT Release
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-Mini FLP
Purpose: Unipolar Switch
Supply Voltage - Operating: 1.6 V to 3.5 V
Testing Conditions: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
MRMS511M
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) MRMS511M
MAG SWITCH UNIPOLAR 3MINI FLP

MAG SWITCH UNIPOLAR 3MINI FLP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 113147-MRMS511M MRMS511M
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS511M Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting 3-Mini FLP
Unlock Full Specs
to access all available technical data