Murata Electronics Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS511L MRMS511L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 122526-MRMS511L Packaging: Cut Reel Features: Temperature Compensated Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 8μA Sensing Range: 2.5mT Trip, 1.3mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-Mini FLP Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 122526-MRMS511L Packaging: Cut Reel Features: Temperature Compensated Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 8μA Sensing Range: 2.5mT Trip, 1.3mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-Mini FLP Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS511L - 122526-MRMS511L - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS511L
122526-MRMS511L
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS511L 122526-MRMS511L
Manufacturer: Murata Electronics North America Win Source Part Number: 122526-MRMS511L Packaging: Cut Reel Features: Temperature Compensated Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 8μA Sensing Range: 2.5mT Trip, 1.3mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-Mini FLP Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C

Manufacturer: Murata Electronics North America
Win Source Part Number: 122526-MRMS511L
Packaging: Cut Reel
Features: Temperature Compensated
Technology: Magnetoresistive
Output Type: Push-Pull
Polarization: South Pole
Current - Supply (Max): 8μA
Sensing Range: 2.5mT Trip, 1.3mT Release
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-Mini FLP
Purpose: Unipolar Switch
Supply Voltage - Operating: 1.6 V to 3.5 V
Testing Conditions: -40°C to 85°C

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
MRMS511L
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) MRMS511L
AMR SWITCH SENSOR

AMR SWITCH SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 122526-MRMS511L MRMS511L
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS511L Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting 3-Mini FLP
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1121ELHLX-T - 908830-A1121ELHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4.5 to 20 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
SS340RT, SS440R Series Hall-effect digital sensor IC, unipolar, high sensitivity, flat TO-92-style package, straight standard leads, 1000 units/bag - SS441R - Honeywell Sensing & IoT
Specs
Sensor Type Magnetic
Applications Industrial; Medical
Package / Mounting Flat TO-92-style, straight standard leads, bulk pack, 1000 units/bag
View Details
4 suppliers