Manufacturer: Murata Electronics North America
Win Source Part Number: 1079819-MRMS501A
Packaging: Reel - TR
Technology: Magnetoresistive
Output Type: Push-Pull
Polarization: South Pole
Current - Supply (Max): 8μA
Sensing Range: 3mT Trip, 0.2mT Release
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-Mini FLP
Purpose: Unipolar Switch
Supply Voltage - Operating: 1.6 V to 3.5 V
Testing Conditions: -40°C to 85°C
Alternative Parts (Cross-Reference): MRMS501A-001;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH UNIPOL 3MINI FLP
MAGNETIC SWITCH UNIPOL 3MINI FLP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1079819-MRMS501A | MRMS501A | MRMS501A |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS501A | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |