Murata Electronics Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS211L MRMS211L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 045013-MRMS211L Packaging: Cut Reel Features: Temperature Compensated Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 12μA Sensing Range: 2.6mT Trip, 1.2mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-MM Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 045013-MRMS211L Packaging: Cut Reel Features: Temperature Compensated Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 12μA Sensing Range: 2.6mT Trip, 1.2mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-MM Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS211L - 045013-MRMS211L - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS211L
045013-MRMS211L
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS211L 045013-MRMS211L
Manufacturer: Murata Electronics North America Win Source Part Number: 045013-MRMS211L Packaging: Cut Reel Features: Temperature Compensated Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 12μA Sensing Range: 2.6mT Trip, 1.2mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-MM Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C

Manufacturer: Murata Electronics North America
Win Source Part Number: 045013-MRMS211L
Packaging: Cut Reel
Features: Temperature Compensated
Technology: Magnetoresistive
Output Type: Push-Pull
Polarization: South Pole
Current - Supply (Max): 12μA
Sensing Range: 2.6mT Trip, 1.2mT Release
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-MM
Purpose: Unipolar Switch
Supply Voltage - Operating: 1.6 V to 3.5 V
Testing Conditions: -40°C to 85°C

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
MRMS211L
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) MRMS211L
AMR SWITCH SENSOR

AMR SWITCH SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 045013-MRMS211L MRMS211L
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS211L Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting 3-MM
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347199-A1262ELHLT-X-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-5 Thin, TSOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLI49462LHALA1 - 797013-TLI49462LHALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Packing Method Tape Reel; Tape in Box
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details