Murata Electronics Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS211H MRMS211H

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 059535-MRMS211H Packaging: Cut Reel Features: Temperature Compensated Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 12μA Sensing Range: 1.6mT Trip, 0.6mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-MM Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 059535-MRMS211H Packaging: Cut Reel Features: Temperature Compensated Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 12μA Sensing Range: 1.6mT Trip, 0.6mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-MM Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS211H - 059535-MRMS211H - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS211H
059535-MRMS211H
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS211H 059535-MRMS211H
Manufacturer: Murata Electronics North America Win Source Part Number: 059535-MRMS211H Packaging: Cut Reel Features: Temperature Compensated Technology: Magnetoresistive Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 12μA Sensing Range: 1.6mT Trip, 0.6mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-MM Purpose: Unipolar Switch Supply Voltage - Operating: 1.6 V to 3.5 V Testing Conditions: -40°C to 85°C

Manufacturer: Murata Electronics North America
Win Source Part Number: 059535-MRMS211H
Packaging: Cut Reel
Features: Temperature Compensated
Technology: Magnetoresistive
Output Type: Push-Pull
Polarization: South Pole
Current - Supply (Max): 12μA
Sensing Range: 1.6mT Trip, 0.6mT Release
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-MM
Purpose: Unipolar Switch
Supply Voltage - Operating: 1.6 V to 3.5 V
Testing Conditions: -40°C to 85°C

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
MRMS211H
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) MRMS211H
AMR SWITCH SENSOR

AMR SWITCH SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 059535-MRMS211H MRMS211H
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS211H Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting 3-MM
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.5 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details