Manufacturer: Murata Electronics North America
Win Source Part Number: 849585-MRMS201A-001
Features: Digital Switch
Package: Reel - TR
Family Name: MRMS2
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8536.41.0030
MAGNETIC SWITCH LATCH 3MM
MAGNETIC SWITCH LATCH 3MM
AMR MAGNETIC SENSOR, 3.5V, SMD ROHS COMPLIANT: YES
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 849585-MRMS201A-001 | MRMS201A-001 | MRMS201A-001 | 65AH8572 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MRMS201A-001 | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Amr Magnetic Sensor, 3.5V, Smd Rohs Compliant Murata |
| Sensor Type | Magnetic | Magnetic | Magnetic | Magnetic |
| Package / Mounting | Surface Mount | |||
| Input Voltage | 1.6 to 3.5 volts | 1.6 to 3.5 volts |