Murata Electronics EMI / RFI Components - MQK300B1G75R6 MQK300B1G75R6

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961110-MQK300B1G75R6 Termination: SMD/SMT Frequency: 1.75 GHz Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: -20 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961110-MQK300B1G75R6 Termination: SMD/SMT Frequency: 1.75 GHz Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: -20 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - MQK300B1G75R6 - 961110-MQK300B1G75R6 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - MQK300B1G75R6
961110-MQK300B1G75R6
EMI / RFI Components - MQK300B1G75R6 961110-MQK300B1G75R6
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961110-MQK300B1G75R6 Termination: SMD/SMT Frequency: 1.75 GHz Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: -20 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961110-MQK300B1G75R6
Termination: SMD/SMT
Frequency: 1.75 GHz
Categories: EMI / RFI Components
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Min Operating Temperature: -20 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 961110-MQK300B1G75R6
Product Name EMI / RFI Components - MQK300B1G75R6
Frequency 1.75E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details