Murata Power Solutions Power Supplies Board Mount DCDC Converters - MPDTY301S MPDTY301S

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 885772-MPDTY301S Series: MPD Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.3V - - 7A 4.5V - 5.5V Input Package: Bulk Package: 22-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: MPDTY Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 288 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 490-4572-2-ND, 490-4572, 490-4572-1-ND, 490-4572-2INACTIVE, 490-4572-2, 490-4572-1
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 885772-MPDTY301S Series: MPD Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.3V - - 7A 4.5V - 5.5V Input Package: Bulk Package: 22-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: MPDTY Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 288 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 490-4572-2-ND, 490-4572, 490-4572-1-ND, 490-4572-2INACTIVE, 490-4572-2, 490-4572-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MPDTY301S
885772-MPDTY301S
Power Supplies Board Mount DCDC Converters - MPDTY301S 885772-MPDTY301S
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 885772-MPDTY301S Series: MPD Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.3V - - 7A 4.5V - 5.5V Input Package: Bulk Package: 22-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: MPDTY Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 288 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 490-4572-2-ND, 490-4572, 490-4572-1-ND, 490-4572-2INACTIVE, 490-4572-2, 490-4572-1

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 885772-MPDTY301S
Series: MPD
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.3V - - 7A 4.5V - 5.5V Input
Package: Bulk
Package: 22-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MPDTY
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 288
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 490-4572-2-ND, 490-4572, 490-4572-1-ND, 490-4572-2INACTIVE, 490-4572-2, 490-4572-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 885772-MPDTY301S
Product Name Power Supplies Board Mount DCDC Converters - MPDTY301S
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 4U Programmable DC Power - ea-psi-10500-180-4u-27616 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details