Murata Power Solutions Power Supplies - Board Mount MPD6D207S

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 208768-MPD6D207S Category: Power Supplies - Board Mount Family: DC DC Converters Series: MPD Packaging: Tray Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP Package: 20-SMD Module (17 Leads) Size / Dimension: 1.47" L x 1.19" W x 0.31" H (37.3mm x 30.1mm x 8.0mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 9A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 30W Efficiency: 91% Power (Watts) - Max: 30W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 208768-MPD6D207S Category: Power Supplies - Board Mount Family: DC DC Converters Series: MPD Packaging: Tray Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP Package: 20-SMD Module (17 Leads) Size / Dimension: 1.47" L x 1.19" W x 0.31" H (37.3mm x 30.1mm x 8.0mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 9A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 30W Efficiency: 91% Power (Watts) - Max: 30W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
208768-MPD6D207S
Power Supplies - Board Mount 208768-MPD6D207S
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 208768-MPD6D207S Category: Power Supplies - Board Mount Family: DC DC Converters Series: MPD Packaging: Tray Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP Package: 20-SMD Module (17 Leads) Size / Dimension: 1.47" L x 1.19" W x 0.31" H (37.3mm x 30.1mm x 8.0mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 9A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 30W Efficiency: 91% Power (Watts) - Max: 30W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 208768-MPD6D207S
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: MPD
Packaging: Tray
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OVP
Package: 20-SMD Module (17 Leads)
Size / Dimension: 1.47" L x 1.19" W x 0.31" H (37.3mm x 30.1mm x 8.0mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 9A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Power (Watts) - Manufacture Series: 30W
Efficiency: 91%
Power (Watts) - Max: 30W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 490-5007-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
490-5007-ND
DC DC Converters 490-5007-ND
Isolated Module DC DC Converter 1 Output 3.3V 9A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 9A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MPD6D207S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MPD6D207S
Power Supplies - Board Mount - DC DC Converters MPD6D207S
DC DC CONVERTER 3.3V 30W

DC DC CONVERTER 3.3V 30W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 208768-MPD6D207S 490-5007-ND MPD6D207S
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 9 amps 9 amps
DC Output Power 30 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details