Murata Power Solutions Power Supplies Board Mount DCDC Converters - MPD6D108S MPD6D108S

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 732856-MPD6D108S Packaging: Tray Type: Isolated Module Mounting Style: SMD Features: Remote On/Off, OCP, OVP Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 89% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SMD Module, 15 Leads Current - Output (Maximum): 2A Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 210 MSL Level: 2 (1 Year) Power (W): 10W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.47" L x 0.88" W x 0.17" H (37.3mm x 22.4mm x 4.2mm)
Request a Quote
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 732856-MPD6D108S Packaging: Tray Type: Isolated Module Mounting Style: SMD Features: Remote On/Off, OCP, OVP Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 89% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SMD Module, 15 Leads Current - Output (Maximum): 2A Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 210 MSL Level: 2 (1 Year) Power (W): 10W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.47" L x 0.88" W x 0.17" H (37.3mm x 22.4mm x 4.2mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - MPD6D108S - 732856-MPD6D108S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MPD6D108S
732856-MPD6D108S
Power Supplies Board Mount DCDC Converters - MPD6D108S 732856-MPD6D108S
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 732856-MPD6D108S Packaging: Tray Type: Isolated Module Mounting Style: SMD Features: Remote On/Off, OCP, OVP Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 89% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SMD Module, 15 Leads Current - Output (Maximum): 2A Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 210 MSL Level: 2 (1 Year) Power (W): 10W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.47" L x 0.88" W x 0.17" H (37.3mm x 22.4mm x 4.2mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 732856-MPD6D108S
Packaging: Tray
Type: Isolated Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OVP
Applications: ITE (Commercial)
Control Features: Enable, Active Low
Voltage - Isolation: 1.5kV
Voltage - Output 1: 5V
Efficiency: 89%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 18-SMD Module, 15 Leads
Current - Output (Maximum): 2A
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 210
MSL Level: 2 (1 Year)
Power (W): 10W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 1.47" L x 0.88" W x 0.17" H (37.3mm x 22.4mm x 4.2mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 732856-MPD6D108S
Product Name Power Supplies Board Mount DCDC Converters - MPD6D108S
Package Type Other; 18-SMD Module, 15 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 3.3V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details