Win Source Part Number: 1012127-MPD5D018S
Category: Power Supplies - Board Mount>DC DC Converters
Series: MPD
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Package: Tray
Applications: ITE (Commercial)
Standard Package: 210
Mounting: SMD (SMT)
Power (Watts): 5 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 85%
Package / Case: 7-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.06" L x 0.57" W x 0.17" H (26.8mm x 14.6mm x 4.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 490-4581
Base Product Number: MPD5D
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1012127-MPD5D018S |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |