Murata Electronics Power Supplies Board Mount DCDC Converters - MPD5D017S MPD5D017S

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 927966-MPD5D017S Series: MPD Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 1.5A 36V - 75V Input Package: Tray Package: 7-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: MPD5D Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 210 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 927966-MPD5D017S Series: MPD Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 1.5A 36V - 75V Input Package: Tray Package: 7-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: MPD5D Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 210 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - MPD5D017S - 927966-MPD5D017S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MPD5D017S
927966-MPD5D017S
Power Supplies Board Mount DCDC Converters - MPD5D017S 927966-MPD5D017S
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 927966-MPD5D017S Series: MPD Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 1.5A 36V - 75V Input Package: Tray Package: 7-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: MPD5D Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 210 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 927966-MPD5D017S
Series: MPD
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 1.5A 36V - 75V Input
Package: Tray
Package: 7-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MPD5D
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 210
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
3.3V 5W DC-DC Converter IC - 132-MPD5D017S - ERSAELECTRONICS PTE. LTD.
Singapore
3.3V 5W DC-DC Converter IC
132-MPD5D017S
3.3V 5W DC-DC Converter IC 132-MPD5D017S
DC DC CONVERTER 3.3V 5W Product overview: MPD5D017S from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MPD5D017S can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 5W Product overview: MPD5D017S from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MPD5D017S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONV DC/DC 5W 3.3VOUT 1.5A SMT - 540-MPD5D017S - Utmel Electronic Limited
Hong Kong, China
CONV DC/DC 5W 3.3VOUT 1.5A SMT
540-MPD5D017S
CONV DC/DC 5W 3.3VOUT 1.5A SMT 540-MPD5D017S
CONV DC/DC 5W 3.3VOUT 1.5A SMT

CONV DC/DC 5W 3.3VOUT 1.5A SMT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 927966-MPD5D017S 132-MPD5D017S 540-MPD5D017S
Product Name Power Supplies Board Mount DCDC Converters - MPD5D017S 3.3V 5W DC-DC Converter IC CONV DC/DC 5W 3.3VOUT 1.5A SMT
Package Type Other; 7-SMD Module Other; Tray Other; 7-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data