Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 4-Pin SIP Module Product overview: MMV1S0505SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.2A, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MMV1S0505SC can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Murata Power Solutions Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: MMV1 (1W)
Type: Isolated Module
Package: Tube
Package / Case: 8-SIP Module
Mounting Type: Through Hole
Operating Temperature: -40°C ~ 85°C
Applications: ITE (Commercial)
Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-MMV1S0505SC | MMV1S0505SC | |
| Product Name | 5V 0.2A 1W DC-DC Converter IC | DC to DC Converter | Power Supplies - Board Mount DC DC Converters |
| Output Voltage | 5 volts |