Murata Electronics Coaxial Connectors (RF) - MM9329-2700RB5 MM9329-2700RB5

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 023629-MM9329-2700RB 5 Packaging: Cut Reel Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: GSC Housing Color: Silver Mounting: SMD (SMT) Impedance: 50 Ohm Body Material: Copper Alloy Shield Termination: Solder Body Finish: Silver Center Contact Material: Copper Alloy Center Contact Plating: Gold Family Name: MM9329 Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 90°C Maximum Input Frequency: 6GHz Alternative Parts (Cross-Reference): MM5829-2700RK0; Introduction Date: August 05, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 023629-MM9329-2700RB 5 Packaging: Cut Reel Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: GSC Housing Color: Silver Mounting: SMD (SMT) Impedance: 50 Ohm Body Material: Copper Alloy Shield Termination: Solder Body Finish: Silver Center Contact Material: Copper Alloy Center Contact Plating: Gold Family Name: MM9329 Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 90°C Maximum Input Frequency: 6GHz Alternative Parts (Cross-Reference): MM5829-2700RK0; Introduction Date: August 05, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - MM9329-2700RB5 - 023629-MM9329-2700RB5 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - MM9329-2700RB5
023629-MM9329-2700RB5
Coaxial Connectors (RF) - MM9329-2700RB5 023629-MM9329-2700RB5
Manufacturer: Murata Electronics North America Win Source Part Number: 023629-MM9329-2700RB 5 Packaging: Cut Reel Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: GSC Housing Color: Silver Mounting: SMD (SMT) Impedance: 50 Ohm Body Material: Copper Alloy Shield Termination: Solder Body Finish: Silver Center Contact Material: Copper Alloy Center Contact Plating: Gold Family Name: MM9329 Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 90°C Maximum Input Frequency: 6GHz Alternative Parts (Cross-Reference): MM5829-2700RK0; Introduction Date: August 05, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 023629-MM9329-2700RB5
Packaging: Cut Reel
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: GSC
Housing Color: Silver
Mounting: SMD (SMT)
Impedance: 50 Ohm
Body Material: Copper Alloy
Shield Termination: Solder
Body Finish: Silver
Center Contact Material: Copper Alloy
Center Contact Plating: Gold
Family Name: MM9329
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 90°C
Maximum Input Frequency: 6GHz
Alternative Parts (Cross-Reference): MM5829-2700RK0;
Introduction Date: August 05, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 50 OHM Electronic Connector
437-MM9329-2700RB5
SMD 50 OHM Electronic Connector 437-MM9329-2700RB5
CONN GSC JACK STR 50 OHM SMD Product overview: MM9329-2700RB5 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM9329-2700RB5 can be used for catalog matching and distributor lookup.

CONN GSC JACK STR 50 OHM SMD Product overview: MM9329-2700RB5 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM9329-2700RB5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Coaxial Connectors Electrical Connectors
Product Number 023629-MM9329-2700RB5 437-MM9329-2700RB5
Product Name Coaxial Connectors (RF) - MM9329-2700RB5 SMD 50 OHM Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data