CONN GSC JACK STR 50 OHM SMD Product overview: MM9329-2700RA1 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM9329-2700RA1 can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 059110-MM9329-2700RA
Packaging: Cut Reel
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: GSC
Housing Color: Silver
Mounting: SMD (SMT)
Impedance: 50 Ohm
Body Material: Copper Alloy
Shield Termination: Solder
Body Finish: Silver
Center Contact Material: Copper Alloy
Center Contact Plating: Gold
Family Name: MM9329
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 90°C
Maximum Input Frequency: 6GHz
Alternative Parts (Cross-Reference): MM5829-2700RJ4;
Introduction Date: August 05, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 437-MM9329-2700RA1 | 059110-MM9329-2700RA1 |
| Product Name | SMD 50 OHM Electronic Connector | Coaxial Connectors (RF) - MM9329-2700RA1 |
| Termination | Solder |